NTN-SNR Group Plain Bearings GS81102

Description
NTN GS81102 Bearing Assembly
Request a Quote
Description
NTN GS81102 Bearing Assembly
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Plain Bearings - 454610 - RS Components, Ltd.
Corby, Northants, United Kingdom
Plain Bearings
454610
Plain Bearings 454610
NTN GS81102 Bearing Assembly

NTN GS81102 Bearing Assembly

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Spherical Plain Bearings
Product Number 454610
Product Name Plain Bearings
Bore Diameter 0.6299 inch (16 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Plain Bearings - 529060 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bore Diameter 0.7874 inch (20 mm)
Housing Diameter 1.1 inch (28 mm)
Description Oil Retaining Tin Bronze
View Details
Spherical Bearings -  - Woodex MECO Industries
Woodex MECO Industries
Specs
Design Units Inch
Bore Diameter 0.5000 to 2 inch (12.7 to 50.8 mm)
Description Wooden Soild and Split Bearings
View Details
GEZ: Spherical Plain Bearings - GEZ44ES - Accurate Bushing Company, Inc.
Accurate Bushing Company, Inc.
Specs
Design Units Inch
Bore Diameter 1.75 inch (44.45 mm)
Length Through Bore 1.53 inch (38.89 mm)
View Details
Oscillation - Spherical Bearing - SB75 - THK America, Inc.
Specs
Design Units Metric
Bore Diameter 4.72 inch (120 mm)
View Details