NTN-SNR Group Linear Bearings BB8UU

Description
Douilles à billes standard fermées
Request a Quote
Description
Douilles à billes standard fermées
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Linear Bearings - 576533 - RS Components, Ltd.
Corby, Northants, United Kingdom
Linear Bearings
576533
Linear Bearings 576533
Douilles à billes standard fermées

Douilles à billes standard fermées

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Linear Bearings
Product Number 576533
Product Name Linear Bearings
Bearing Length 0.9449 inch (24 mm)
Unlock Full Specs
to access all available technical data

Similar Products

0.25
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Special Bearing Materials Duracon M90
Open Closed - Bushing Closed
Bearing Length 0.7500 inch (19.05 mm)
View Details
Linear Guide Rollers - VW-4XL - Modern Linear Incorporated
Modern Linear Incorporated
Specs
Bearing Type Guide Wheel
Special Bearing Materials Stainless
Bearing Width 1 inch (25.4 mm)
View Details
Linear Bearing - KH Series - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Bearing Housing None
Open Closed - Bushing Closed
Bearing Width 0.5906 to 2.44 inch (15 to 62 mm)
View Details
Linear Bearing Blocks - RPG15SV-BN0 - Rockford Ball Screw
Specs
Bearing Type Linear Motion Guide
Bearing Width 1.34 inch (34 mm)
Bearing Length 1.87 inch (47.6 mm)
View Details