NTN-SNR Group Plain Bearings AS1104

Description
NTN AS1104 Thrust Washer
Request a Quote
Description
NTN AS1104 Thrust Washer
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Plain Bearings - 453242 - RS Components, Ltd.
Corby, Northants, United Kingdom
Plain Bearings
453242
Plain Bearings 453242
NTN AS1104 Thrust Washer

NTN AS1104 Thrust Washer

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Spherical Plain Bearings
Product Number 453242
Product Name Plain Bearings
Bore Diameter 0.7874 inch (20 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Oscillation - Spherical Bearing - SB65 - THK America, Inc.
Specs
Design Units Metric
Bore Diameter 4.13 inch (105 mm)
View Details
GEZ: Spherical Plain Bearings - GEZ34ES - Accurate Bushing Company, Inc.
Accurate Bushing Company, Inc.
Specs
Design Units Inch
Bore Diameter 1.38 inch (34.92 mm)
Length Through Bore 1.19 inch (30.15 mm)
View Details
Plain Bearings - 529008 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bore Diameter 0.1575 inch (4 mm)
Housing Diameter 0.3150 inch (8 mm)
Description Oil Retaining Tin Bronze
View Details
Spherical Bearings -  - Woodex MECO Industries
Woodex MECO Industries
Specs
Design Units Inch
Bore Diameter 0.5000 to 2 inch (12.7 to 50.8 mm)
Description Wooden Soild and Split Bearings
View Details