NTN-SNR Group Ball Bearings 623EE

Description
SNR 623EE Ball Bearing
Request a Quote
Description
SNR 623EE Ball Bearing
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ball Bearings - 146088 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ball Bearings
146088
Ball Bearings 146088
SNR 623EE Ball Bearing

SNR 623EE Ball Bearing

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Ball Bearings
Product Number 146088
Product Name Ball Bearings
Material / Plating Steel
Design Units Metric
Bore 0.1181 inch (3.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 1883329 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Radial Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
0.3125
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details
SMITH-TRAX® Bearings, PCR: Plain Stud Type - PCR-6 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 14200 lbs (6440 kg)
Dynamic Radial 35800 lbs (16236 kg)
View Details