NTN-SNR Group Ball Bearings 6208ZZC3

Description
SNR 6208ZZC3 Ball Bearing
Request a Quote
Description
SNR 6208ZZC3 Ball Bearing
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ball Bearings - 146269 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ball Bearings
146269
Ball Bearings 146269
SNR 6208ZZC3 Ball Bearing

SNR 6208ZZC3 Ball Bearing

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Ball Bearings
Product Number 146269
Product Name Ball Bearings
Material / Plating Steel
Design Units Metric
Bore 1.5748 inch (40.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2612611 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Design Units Metric
View Details
0.0937
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details
SMITH-TRAX® Bearings, VCR: V-Groove Stud Type - VCR-2-1/2 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 680 lbs (308 kg)
Dynamic Radial 2760 lbs (1252 kg)
View Details