NTN-SNR Group Ball Bearings 6204EE

Description
SNR 6204EE Ball Bearing
Request a Quote
Description
SNR 6204EE Ball Bearing
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ball Bearings - 146244 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ball Bearings
146244
Ball Bearings 146244
SNR 6204EE Ball Bearing

SNR 6204EE Ball Bearing

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Ball Bearings
Product Number 146244
Product Name Ball Bearings
Design Units Metric
Bore 0.7874 inch (20.000 mm)
Outside Diameter 1.8504 inch (47.000 mm)
Static Axial 1506 lbs (683 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 1883293 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Radial Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
0.125
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details
SMITH-TRAX® Metric Bearings, MFCR: Flanged Stud Type - MFCR-52 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Dynamic Axial 2383 lbs (1081 kg)
View Details