NTN-SNR Group Ball Bearings 607

Description
SNR 607 Ball Bearing
Request a Quote
Description
SNR 607 Ball Bearing
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ball Bearings - 146028 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ball Bearings
146028
Ball Bearings 146028
SNR 607 Ball Bearing

SNR 607 Ball Bearing

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Ball Bearings
Product Number 146028
Product Name Ball Bearings
Material / Plating Steel
Design Units Metric
Bore 0.2756 inch (7.000 mm)
Outside Diameter 0.7480 inch (19.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 1883335 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Radial Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
0.25
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details
SMITH-TRAX® Metric Bearings, MPCR-E: Plain Eccentric Stud Type - MPCR-150-E - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 63000 lbs (28571 kg)
Dynamic Radial 159000 lbs (72109 kg)
View Details