NTN-SNR Group Ball Bearings 6005ZZ

Description
SNR 6005ZZ Ball Bearing
Request a Quote
Description
SNR 6005ZZ Ball Bearing
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ball Bearings - 146228 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ball Bearings
146228
Ball Bearings 146228
SNR 6005ZZ Ball Bearing

SNR 6005ZZ Ball Bearing

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Ball Bearings
Product Number 146228
Product Name Ball Bearings
Material / Plating Steel
Design Units Metric
Bore 0.9843 inch (25.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2346930 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Seals / Shields Double Shield
View Details
0.0469
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details
SMITH-TRAX® Metric Bearings, MFCR: Flanged Stud Type - MFCR-72 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Dynamic Axial 3192 lbs (1448 kg)
View Details