NTN-SNR Group Ball Bearings 6001EE

Description
SNR 6001EE Ball Bearing
Request a Quote
Description
SNR 6001EE Ball Bearing
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ball Bearings - 146205 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ball Bearings
146205
Ball Bearings 146205
SNR 6001EE Ball Bearing

SNR 6001EE Ball Bearing

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Ball Bearings
Product Number 146205
Product Name Ball Bearings
Material / Plating Steel
Design Units Metric
Bore 0.4724 inch (12.000 mm)
Outside Diameter 1.1024 inch (28.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 1883325 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Radial Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
0.0469
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details
SMITH-TRAX® Metric Bearings, MVCR: V-Groove Stud Type - MVCR-26 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 387 lbs (175 kg)
Dynamic Radial 627 lbs (284 kg)
View Details