NTN-SNR Group Ball Bearings 51104

Description
SNR 51104 Ball Bearing
Request a Quote
Description
SNR 51104 Ball Bearing
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ball Bearings - 146174 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ball Bearings
146174
Ball Bearings 146174
SNR 51104 Ball Bearing

SNR 51104 Ball Bearing

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Ball Bearings
Product Number 146174
Product Name Ball Bearings
Design Units Metric
Bore 0.7874 inch (20.000 mm)
Outside Diameter 1.3780 inch (35.000 mm)
Static Axial 5980 lbs (2712 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2346985 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Seals / Shields Double Shield
View Details
0.1875
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details
SMITH-TRAX® Metric Bearings, MVCR: V-Groove Stud Type - MVCR-26 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 387 lbs (175 kg)
Dynamic Radial 627 lbs (284 kg)
View Details