NTN-SNR Group Ball Bearings 4208A

Description
SNR 4208A Bearing Kit
Request a Quote
Description
SNR 4208A Bearing Kit
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ball Bearings - 722577 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ball Bearings
722577
Ball Bearings 722577
SNR 4208A Bearing Kit

SNR 4208A Bearing Kit

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Ball Bearings
Product Number 722577
Product Name Ball Bearings
Material / Plating Plastic; Polyamide
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2058808 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Angular Contact Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
0.0781
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details
SMITH-TRAX® Bearings, VCR: V-Groove Stud Type - VCR-2-1/2 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 680 lbs (308 kg)
Dynamic Radial 2760 lbs (1252 kg)
View Details