NTN-SNR Group Ball Bearings 4207A

Description
SNR 4207A Deep Groove Ball Bearing
Request a Quote
Description
SNR 4207A Deep Groove Ball Bearing
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ball Bearings - 732760 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ball Bearings
732760
Ball Bearings 732760
SNR 4207A Deep Groove Ball Bearing

SNR 4207A Deep Groove Ball Bearing

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Ball Bearings
Product Number 732760
Product Name Ball Bearings
Primary Bearing Category Radial Ball Bearing
Material / Plating Plastic; Polyamide
Seals / Shields None (Open Bearing)
Type Conrad / Deep Groove
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 1883302 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Radial Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
0.125
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details
SMITH-TRAX® Metric Bearings, MFCR-E: Flanged Eccentric Stud Type - MFCR-62-E - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Dynamic Axial 14200 lbs (6440 kg)
View Details