NTN-SNR Group Ball Bearings 4205A

Description
SNR 4205A Bearing Kit
Request a Quote
Description
SNR 4205A Bearing Kit
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ball Bearings - 732758 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ball Bearings
732758
Ball Bearings 732758
SNR 4205A Bearing Kit

SNR 4205A Bearing Kit

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Ball Bearings
Product Number 732758
Product Name Ball Bearings
Material / Plating Plastic; Polyamide
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2346862 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Stainless Steel
Design Units Metric
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Oil (MIL-L-6085A) - A 7Y55-PS3718 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details
SMITH-TRAX® Bearings, FCR: Flanged Stud Type - FCR-2-3/4 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Dynamic Axial 2680 lbs (1215 kg)
View Details