NTN-SNR Group Ball Bearings 4202A

Description
SNR 4202A Bearing Kit
Request a Quote
Description
SNR 4202A Bearing Kit
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ball Bearings - 732755 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ball Bearings
732755
Ball Bearings 732755
SNR 4202A Bearing Kit

SNR 4202A Bearing Kit

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Ball Bearings
Product Number 732755
Product Name Ball Bearings
Material / Plating Plastic; Polyamide
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 1883295 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Radial Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Grease(MIL-G-23827A) - A 7Y55-FS3725M - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details
SMITH-TRAX® Metric Bearings, MFCR: Flanged Stud Type - MFCR-62 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Dynamic Axial 3192 lbs (1448 kg)
View Details