NTN-SNR Group Roller Bearings 22308EAW33

Description
NTN 22308EAW33 Spherical Bearing
Request a Quote
Description
NTN 22308EAW33 Spherical Bearing
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Roller Bearings - 454708 - RS Components, Ltd.
Corby, Northants, United Kingdom
Roller Bearings
454708
Roller Bearings 454708
NTN 22308EAW33 Spherical Bearing

NTN 22308EAW33 Spherical Bearing

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Roller Bearings
Product Number 454708
Product Name Roller Bearings
Rolling Element Steel
Type Spherical
Design Units Metric
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
SMITH-TRAX® Bearings, FCR: Flanged Stud Type - FCR-2-1/2 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Dynamic Axial 2680 lbs (1215 kg)
Dynamic Radial 5120 lbs (2322 kg)
View Details
.7500 in. ID, 2.2500 in. OD Four Piece Precision Alloy Steel Spherical Bearing w/ Brass Insert - BPFLSX-120 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 47600 lbs (21587 kg)
View Details
Rotation - Cross Roller Ring - RA9008UUCC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 3.5433 inch (90.000 mm)
View Details