NTN-SNR Group Plain Bearings 22206EAW33

Description
NTN 22206EAW33 Spherical Bearing
Request a Quote
Description
NTN 22206EAW33 Spherical Bearing
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Plain Bearings - 453604 - RS Components, Ltd.
Corby, Northants, United Kingdom
Plain Bearings
453604
Plain Bearings 453604
NTN 22206EAW33 Spherical Bearing

NTN 22206EAW33 Spherical Bearing

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Spherical Plain Bearings
Product Number 453604
Product Name Plain Bearings
Bore Diameter 1.18 inch (30 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Plain Bearings - 529060 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bore Diameter 0.7874 inch (20 mm)
Housing Diameter 1.1 inch (28 mm)
Description Oil Retaining Tin Bronze
View Details
Spherical Bearings -  - Woodex MECO Industries
Woodex MECO Industries
Specs
Design Units Inch
Bore Diameter 0.5000 to 2 inch (12.7 to 50.8 mm)
Description Wooden Soild and Split Bearings
View Details
GEZ: Spherical Plain Bearings - GEZ15ES - Accurate Bushing Company, Inc.
Accurate Bushing Company, Inc.
Specs
Design Units Inch
Bore Diameter 0.6250 inch (15.87 mm)
Length Through Bore 0.5470 inch (13.89 mm)
View Details
Oscillation - Spherical Bearing - SA1 50UU - THK America, Inc.
Specs
Design Units Metric
Bore Diameter 2.95 inch (75 mm)
View Details