NTE Electronics, Inc. Hook Up Wire, 25Ft, 26Awg, Copper, Ptfe, Black; Jacket Material Nte Electronics WT26-00-25

Description
HOOK UP WIRE, 25FT, 26AWG, COPPER, PTFE, BLACK; Jacket Material:PTFE; Jacket Color:Black; Wire Gauge:26AWG; Conductor Area CSA:-; Reel Length (Imperial):25ft; Reel Length (Metric):7.62m; No. of Max Strands x Strand Size:- RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 25FT, 26AWG, COPPER, PTFE, BLACK; Jacket Material:PTFE; Jacket Color:Black; Wire Gauge:26AWG; Conductor Area CSA:-; Reel Length (Imperial):25ft; Reel Length (Metric):7.62m; No. of Max Strands x Strand Size:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 25Ft, 26Awg, Copper, Ptfe, Black; Jacket Material Nte Electronics - 33C7585 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 25Ft, 26Awg, Copper, Ptfe, Black; Jacket Material Nte Electronics
33C7585
Hook Up Wire, 25Ft, 26Awg, Copper, Ptfe, Black; Jacket Material Nte Electronics 33C7585
HOOK UP WIRE, 25FT, 26AWG, COPPER, PTFE, BLACK; Jacket Material:PTFE; Jacket Color:Black; Wire Gauge:26AWG; Conductor Area CSA:-; Reel Length (Imperial):25ft; Reel Length (Metric):7.62m; No. of Max Strands x Strand Size:- RoHS Compliant: Yes

HOOK UP WIRE, 25FT, 26AWG, COPPER, PTFE, BLACK; Jacket Material:PTFE; Jacket Color:Black; Wire Gauge:26AWG; Conductor Area CSA:-; Reel Length (Imperial):25ft; Reel Length (Metric):7.62m; No. of Max Strands x Strand Size:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 33C7585
Product Name Hook Up Wire, 25Ft, 26Awg, Copper, Ptfe, Black; Jacket Material Nte Electronics
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Yellow/Green PVC Single Wire - 55010180 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
Mini SAS HD 4x Cable Assemblies - SFF-8644 - Rego Electronics Inc.
Specs
Application Computer
Product Type SAS Cable; ATA / SATA
View Details