NTE Electronics, Inc. Cables, Wires - Single Conductor Cables (Hook-Up Wire) WT22-04-100

Description
Win Source Part Number: 1104966-WT22-04-100 Category: Cables, Wires>Single Conductor Cables (Hook-Up Wire) Series: WT Package: Spool Wire Gauge: 22 AWG Length: 100.0' (30.5m) Cable Type: Hook-Up Voltage: 600V Standard Package: 1 Conductor Material: Copper, Silver Coated Jacket (Insulation) Material: Polytetrafluoroethyl ene (PTFE) Jacket Color: Yellow Temperature Range - Operating: 200°C ECCN: EAR99 Fake Threat In the Open Market: 54 pct. HTSUS: 8544.11.0020 Mfr: NTE Electronics, Inc Other Names: 2368-WT22-04-100
Request a Quote Datasheet
Description
Win Source Part Number: 1104966-WT22-04-100 Category: Cables, Wires>Single Conductor Cables (Hook-Up Wire) Series: WT Package: Spool Wire Gauge: 22 AWG Length: 100.0' (30.5m) Cable Type: Hook-Up Voltage: 600V Standard Package: 1 Conductor Material: Copper, Silver Coated Jacket (Insulation) Material: Polytetrafluoroethyl ene (PTFE) Jacket Color: Yellow Temperature Range - Operating: 200°C ECCN: EAR99 Fake Threat In the Open Market: 54 pct. HTSUS: 8544.11.0020 Mfr: NTE Electronics, Inc Other Names: 2368-WT22-04-100
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Single Conductor Cables (Hook-Up Wire)
1104966-WT22-04-100
Cables, Wires - Single Conductor Cables (Hook-Up Wire) 1104966-WT22-04-100
Win Source Part Number: 1104966-WT22-04-100 Category: Cables, Wires>Single Conductor Cables (Hook-Up Wire) Series: WT Package: Spool Wire Gauge: 22 AWG Length: 100.0' (30.5m) Cable Type: Hook-Up Voltage: 600V Standard Package: 1 Conductor Material: Copper, Silver Coated Jacket (Insulation) Material: Polytetrafluoroethyl ene (PTFE) Jacket Color: Yellow Temperature Range - Operating: 200°C ECCN: EAR99 Fake Threat In the Open Market: 54 pct. HTSUS: 8544.11.0020 Mfr: NTE Electronics, Inc Other Names: 2368-WT22-04-100

Win Source Part Number: 1104966-WT22-04-100
Category: Cables, Wires>Single Conductor Cables (Hook-Up Wire)
Series: WT
Package: Spool
Wire Gauge: 22 AWG
Length: 100.0' (30.5m)
Cable Type: Hook-Up
Voltage: 600V
Standard Package: 1
Conductor Material: Copper, Silver Coated
Jacket (Insulation) Material: Polytetrafluoroethylene (PTFE)
Jacket Color: Yellow
Temperature Range - Operating: 200°C
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
HTSUS: 8544.11.0020
Mfr: NTE Electronics, Inc
Other Names: 2368-WT22-04-100

Buy Now Datasheet
Electrical Cable/Wire - 38805781 - Radwell International
Willingboro, NJ, United States
Electrical Cable/Wire
38805781
Electrical Cable/Wire 38805781
DISCONTINUED BY MANUFACTURER,WIRE, (PRICE/SP OF 100), TEFLON, 22 GAUAGE. YELLOW, 100FT, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER,WIRE, (PRICE/SP OF 100), TEFLON, 22 GAUAGE. YELLOW, 100FT, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Win Source Electronics Radwell International
Product Category Cable Assemblies Cable Assemblies
Product Number 1104966-WT22-04-100 38805781
Product Name Cables, Wires - Single Conductor Cables (Hook-Up Wire) Electrical Cable/Wire
Unlock Full Specs
to access all available technical data

Similar Products

Gray color J1939 9pin male to OBD overmolding female - QLC16067 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2005HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Ethernet Cable - 102618 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details