NTE Electronics, Inc. Hook Up Wire, 25Ft, 20Awg, Copper, Ptfe, Blue; Jacket Material Nte Electronics WT20-06-25

Description
HOOK UP WIRE, 25FT, 20AWG, COPPER, PTFE, BLUE; Jacket Material:PTFE; Jacket Color:Blue; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):25ft; Reel Length (Metric):7.62m; No. of Max Strands x Strand Size:- RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 25FT, 20AWG, COPPER, PTFE, BLUE; Jacket Material:PTFE; Jacket Color:Blue; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):25ft; Reel Length (Metric):7.62m; No. of Max Strands x Strand Size:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 25Ft, 20Awg, Copper, Ptfe, Blue; Jacket Material Nte Electronics - 33C7537 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 25Ft, 20Awg, Copper, Ptfe, Blue; Jacket Material Nte Electronics
33C7537
Hook Up Wire, 25Ft, 20Awg, Copper, Ptfe, Blue; Jacket Material Nte Electronics 33C7537
HOOK UP WIRE, 25FT, 20AWG, COPPER, PTFE, BLUE; Jacket Material:PTFE; Jacket Color:Blue; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):25ft; Reel Length (Metric):7.62m; No. of Max Strands x Strand Size:- RoHS Compliant: Yes

HOOK UP WIRE, 25FT, 20AWG, COPPER, PTFE, BLUE; Jacket Material:PTFE; Jacket Color:Blue; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):25ft; Reel Length (Metric):7.62m; No. of Max Strands x Strand Size:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 33C7537
Product Name Hook Up Wire, 25Ft, 20Awg, Copper, Ptfe, Blue; Jacket Material Nte Electronics
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies - Power, Line Cables and Extension Cords - 70006020300 - Acme Chip Technology Co., Limited
Specs
Cable Shielding No Shielding; Unshielded
Cable Length 9.84 ft (29.99 dm)
Rated Temperature -15 to 70 C (5 to 158 F)
View Details
SFP+/ QSFP/ QSFP 100Gbps &  QSFP-DD DAC Cable Assemblies -  - Rego Electronics Inc.
Specs
Application Computer; Networking
Product Type SFP+ Cable
Cable Shielding No Shielding
View Details