NTE Electronics, Inc. Cables, Wires - Single Conductor Cables (Hook-Up Wire) WT20-03-25

Description
Win Source Part Number: 1104965-WT20-03-25 Category: Cables, Wires>Single Conductor Cables (Hook-Up Wire) Series: WT Package: Spool Wire Gauge: 20 AWG Length: 25.00' (7.62m) Cable Type: Hook-Up Voltage: 600V Standard Package: 1 Conductor Material: Copper, Silver Coated Jacket (Insulation) Material: Polytetrafluoroethyl ene (PTFE) Jacket Color: Orange Temperature Range - Operating: 200°C ECCN: EAR99 Fake Threat In the Open Market: 73 pct. HTSUS: 8544.11.0020 Mfr: NTE Electronics, Inc Other Names: 2368-WT20-03-25
Request a Quote Datasheet
Description
Win Source Part Number: 1104965-WT20-03-25 Category: Cables, Wires>Single Conductor Cables (Hook-Up Wire) Series: WT Package: Spool Wire Gauge: 20 AWG Length: 25.00' (7.62m) Cable Type: Hook-Up Voltage: 600V Standard Package: 1 Conductor Material: Copper, Silver Coated Jacket (Insulation) Material: Polytetrafluoroethyl ene (PTFE) Jacket Color: Orange Temperature Range - Operating: 200°C ECCN: EAR99 Fake Threat In the Open Market: 73 pct. HTSUS: 8544.11.0020 Mfr: NTE Electronics, Inc Other Names: 2368-WT20-03-25
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Single Conductor Cables (Hook-Up Wire)
1104965-WT20-03-25
Cables, Wires - Single Conductor Cables (Hook-Up Wire) 1104965-WT20-03-25
Win Source Part Number: 1104965-WT20-03-25 Category: Cables, Wires>Single Conductor Cables (Hook-Up Wire) Series: WT Package: Spool Wire Gauge: 20 AWG Length: 25.00' (7.62m) Cable Type: Hook-Up Voltage: 600V Standard Package: 1 Conductor Material: Copper, Silver Coated Jacket (Insulation) Material: Polytetrafluoroethyl ene (PTFE) Jacket Color: Orange Temperature Range - Operating: 200°C ECCN: EAR99 Fake Threat In the Open Market: 73 pct. HTSUS: 8544.11.0020 Mfr: NTE Electronics, Inc Other Names: 2368-WT20-03-25

Win Source Part Number: 1104965-WT20-03-25
Category: Cables, Wires>Single Conductor Cables (Hook-Up Wire)
Series: WT
Package: Spool
Wire Gauge: 20 AWG
Length: 25.00' (7.62m)
Cable Type: Hook-Up
Voltage: 600V
Standard Package: 1
Conductor Material: Copper, Silver Coated
Jacket (Insulation) Material: Polytetrafluoroethylene (PTFE)
Jacket Color: Orange
Temperature Range - Operating: 200°C
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
HTSUS: 8544.11.0020
Mfr: NTE Electronics, Inc
Other Names: 2368-WT20-03-25

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1104965-WT20-03-25
Product Name Cables, Wires - Single Conductor Cables (Hook-Up Wire)
Unlock Full Specs
to access all available technical data

Similar Products

Sensor Cord, Rcpt-Free End, 10M Rohs Compliant Sensata/bei Sensors - 75AJ3570 - Newark, An Avnet Company
Specs
Product Type ATA / SATA
Standards / Certifications RoHS
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
ZK2000-5600-0xxx | Sensor cable, PUR, 5 x 0.34 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details