NTE Electronics, Inc. Cables, Wires - Single Conductor Cables (Hook-Up Wire) WT20-03-100

Description
Win Source Part Number: 1104964-WT20-03-100 Category: Cables, Wires>Single Conductor Cables (Hook-Up Wire) Series: WT Package: Spool Wire Gauge: 20 AWG Length: 100.0' (30.5m) Cable Type: Hook-Up Voltage: 600V Standard Package: 1 Conductor Material: Copper, Silver Coated Jacket (Insulation) Material: Polytetrafluoroethyl ene (PTFE) Jacket Color: Orange Temperature Range - Operating: 200°C ECCN: EAR99 Fake Threat In the Open Market: 79 pct. HTSUS: 8544.11.0020 Mfr: NTE Electronics, Inc Other Names: 2368-WT20-03-100
Request a Quote Datasheet
Description
Win Source Part Number: 1104964-WT20-03-100 Category: Cables, Wires>Single Conductor Cables (Hook-Up Wire) Series: WT Package: Spool Wire Gauge: 20 AWG Length: 100.0' (30.5m) Cable Type: Hook-Up Voltage: 600V Standard Package: 1 Conductor Material: Copper, Silver Coated Jacket (Insulation) Material: Polytetrafluoroethyl ene (PTFE) Jacket Color: Orange Temperature Range - Operating: 200°C ECCN: EAR99 Fake Threat In the Open Market: 79 pct. HTSUS: 8544.11.0020 Mfr: NTE Electronics, Inc Other Names: 2368-WT20-03-100
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Single Conductor Cables (Hook-Up Wire)
1104964-WT20-03-100
Cables, Wires - Single Conductor Cables (Hook-Up Wire) 1104964-WT20-03-100
Win Source Part Number: 1104964-WT20-03-100 Category: Cables, Wires>Single Conductor Cables (Hook-Up Wire) Series: WT Package: Spool Wire Gauge: 20 AWG Length: 100.0' (30.5m) Cable Type: Hook-Up Voltage: 600V Standard Package: 1 Conductor Material: Copper, Silver Coated Jacket (Insulation) Material: Polytetrafluoroethyl ene (PTFE) Jacket Color: Orange Temperature Range - Operating: 200°C ECCN: EAR99 Fake Threat In the Open Market: 79 pct. HTSUS: 8544.11.0020 Mfr: NTE Electronics, Inc Other Names: 2368-WT20-03-100

Win Source Part Number: 1104964-WT20-03-100
Category: Cables, Wires>Single Conductor Cables (Hook-Up Wire)
Series: WT
Package: Spool
Wire Gauge: 20 AWG
Length: 100.0' (30.5m)
Cable Type: Hook-Up
Voltage: 600V
Standard Package: 1
Conductor Material: Copper, Silver Coated
Jacket (Insulation) Material: Polytetrafluoroethylene (PTFE)
Jacket Color: Orange
Temperature Range - Operating: 200°C
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
HTSUS: 8544.11.0020
Mfr: NTE Electronics, Inc
Other Names: 2368-WT20-03-100

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1104964-WT20-03-100
Product Name Cables, Wires - Single Conductor Cables (Hook-Up Wire)
Unlock Full Specs
to access all available technical data

Similar Products

H07 V-K Single Fine Wire Stranded - 86023130 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
I/O Cable Assemblies - RG8062 - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Automotive; Instrumentation and Control; Instrumentation, Security, Storage and Communication
Cable Shielding No Shielding
Connector Type RJ 6P4C to RJ 6P4C
View Details