NTE Electronics, Inc. Cables, Wires - Single Conductor Cables (Hook-Up Wire) WT18-00-100

Description
Win Source Part Number: 1155215-WT18-00-100 Category: Cables, Wires>Single Conductor Cables (Hook-Up Wire) Series: WT Package: Spool Wire Gauge: 18 AWG Length: 100.0' (30.5m) Cable Type: Hook-Up Voltage: 600V Standard Package: 1 Conductor Material: Copper, Silver Coated Jacket (Insulation) Material: Polytetrafluoroethyl ene (PTFE) Jacket Color: Black Temperature Range - Operating: 200°C ECCN: EAR99 Fake Threat In the Open Market: 57 pct. HTSUS: 8544.11.0020 Mfr: NTE Electronics, Inc Other Names: 2368-WT18-00-100
Request a Quote Datasheet
Description
Win Source Part Number: 1155215-WT18-00-100 Category: Cables, Wires>Single Conductor Cables (Hook-Up Wire) Series: WT Package: Spool Wire Gauge: 18 AWG Length: 100.0' (30.5m) Cable Type: Hook-Up Voltage: 600V Standard Package: 1 Conductor Material: Copper, Silver Coated Jacket (Insulation) Material: Polytetrafluoroethyl ene (PTFE) Jacket Color: Black Temperature Range - Operating: 200°C ECCN: EAR99 Fake Threat In the Open Market: 57 pct. HTSUS: 8544.11.0020 Mfr: NTE Electronics, Inc Other Names: 2368-WT18-00-100
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Single Conductor Cables (Hook-Up Wire)
1155215-WT18-00-100
Cables, Wires - Single Conductor Cables (Hook-Up Wire) 1155215-WT18-00-100
Win Source Part Number: 1155215-WT18-00-100 Category: Cables, Wires>Single Conductor Cables (Hook-Up Wire) Series: WT Package: Spool Wire Gauge: 18 AWG Length: 100.0' (30.5m) Cable Type: Hook-Up Voltage: 600V Standard Package: 1 Conductor Material: Copper, Silver Coated Jacket (Insulation) Material: Polytetrafluoroethyl ene (PTFE) Jacket Color: Black Temperature Range - Operating: 200°C ECCN: EAR99 Fake Threat In the Open Market: 57 pct. HTSUS: 8544.11.0020 Mfr: NTE Electronics, Inc Other Names: 2368-WT18-00-100

Win Source Part Number: 1155215-WT18-00-100
Category: Cables, Wires>Single Conductor Cables (Hook-Up Wire)
Series: WT
Package: Spool
Wire Gauge: 18 AWG
Length: 100.0' (30.5m)
Cable Type: Hook-Up
Voltage: 600V
Standard Package: 1
Conductor Material: Copper, Silver Coated
Jacket (Insulation) Material: Polytetrafluoroethylene (PTFE)
Jacket Color: Black
Temperature Range - Operating: 200°C
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
HTSUS: 8544.11.0020
Mfr: NTE Electronics, Inc
Other Names: 2368-WT18-00-100

Buy Now Datasheet
Wire-Ptfe-18Ga Blk Stnd Nte Electronics - 33C7504 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Ptfe-18Ga Blk Stnd Nte Electronics
33C7504
Wire-Ptfe-18Ga Blk Stnd Nte Electronics 33C7504
WIRE-PTFE-18GA BLK STND

WIRE-PTFE-18GA BLK STND

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 1155215-WT18-00-100 33C7504
Product Name Cables, Wires - Single Conductor Cables (Hook-Up Wire) Wire-Ptfe-18Ga Blk Stnd Nte Electronics
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Cable - 100829 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 32.81 ft (100 dm)
View Details
Precision Test Cable, 18.0 GHz, 4.0 ft. (1.22m) - CBL-4FT-SMNM+ - Mini-Circuits
Specs
Cable Length 4 ft (12.19 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
2 suppliers