NTE Electronics, Inc. Hook Up Wire, 25Ft, 24Awg, Copper, Pvc, Red; Jacket Material Nte Electronics WHS24-02-25

Description
HOOK UP WIRE, 25FT, 24AWG, COPPER, PVC, RED; Jacket Material:PVC; Jacket Color:Red; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):25ft; Reel Length (Metric):7.62m; No. of Max Strands x Strand Size:- RoHS Compliant: Yes
Description
HOOK UP WIRE, 25FT, 24AWG, COPPER, PVC, RED; Jacket Material:PVC; Jacket Color:Red; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):25ft; Reel Length (Metric):7.62m; No. of Max Strands x Strand Size:- RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

Hook Up Wire, 25Ft, 24AWG, Copper, PVC, Red is designed for internal wiring applications in electrical and electronic equipment. The wire features a PVC insulation, providing durability and resistance to environmental factors. It is rated for a voltage of 300V, making it suitable for point-to-point wiring where this voltage is required. The wire is compliant with RoHS standards, ensuring it meets environmental regulations. This product is packaged in a convenient 25-foot length, making it suitable for various projects that require a reliable and flexible wiring solution.

Datasheet Summary
Powered by GS/AI

Hook Up Wire, 25Ft, 24AWG, Copper, PVC, Red is designed for internal wiring applications in electrical and electronic equipment. The wire features a PVC insulation, providing durability and resistance to environmental factors. It is rated for a voltage of 300V, making it suitable for point-to-point wiring where this voltage is required. The wire is compliant with RoHS standards, ensuring it meets environmental regulations. This product is packaged in a convenient 25-foot length, making it suitable for various projects that require a reliable and flexible wiring solution.

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 25Ft, 24Awg, Copper, Pvc, Red; Jacket Material Nte Electronics - 33C7253 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 25Ft, 24Awg, Copper, Pvc, Red; Jacket Material Nte Electronics
33C7253
Hook Up Wire, 25Ft, 24Awg, Copper, Pvc, Red; Jacket Material Nte Electronics 33C7253
HOOK UP WIRE, 25FT, 24AWG, COPPER, PVC, RED; Jacket Material:PVC; Jacket Color:Red; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):25ft; Reel Length (Metric):7.62m; No. of Max Strands x Strand Size:- RoHS Compliant: Yes

HOOK UP WIRE, 25FT, 24AWG, COPPER, PVC, RED; Jacket Material:PVC; Jacket Color:Red; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):25ft; Reel Length (Metric):7.62m; No. of Max Strands x Strand Size:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 33C7253
Product Name Hook Up Wire, 25Ft, 24Awg, Copper, Pvc, Red; Jacket Material Nte Electronics
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Honda interface 15P Male to OBD Female molded J1962 16P - QLC16037 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
USB CABLES - 10114549-1500LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type Serial; USB
View Details
Ethernet Cable - 102618 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details