NTE Electronics, Inc. Electrical Cable/Wire WHS22-09-25

Description
(PRICE/SP OF 25), HOOK UP WIRE, 25FT, 22AWG, COPPER, WHITE; JACKET MATERIAL:PVC; JACKET COLOR:WHITE; WIRE GAUGE:22AWG; CONDUCTOR AREA CSA:-; REEL LENGTH (IMPERIAL):25FT; REEL LENGTH (METRIC):7.62M; NO. OF MAX STRANDS X STRAND SIZE:-; VOLTAGE NOM.:300VROHS. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
(PRICE/SP OF 25), HOOK UP WIRE, 25FT, 22AWG, COPPER, WHITE; JACKET MATERIAL:PVC; JACKET COLOR:WHITE; WIRE GAUGE:22AWG; CONDUCTOR AREA CSA:-; REEL LENGTH (IMPERIAL):25FT; REEL LENGTH (METRIC):7.62M; NO. OF MAX STRANDS X STRAND SIZE:-; VOLTAGE NOM.:300VROHS. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical Cable/Wire - 18719460 - Radwell International
Willingboro, NJ, United States
Electrical Cable/Wire
18719460
Electrical Cable/Wire 18719460
(PRICE/SP OF 25), HOOK UP WIRE, 25FT, 22AWG, COPPER, WHITE; JACKET MATERIAL:PVC; JACKET COLOR:WHITE; WIRE GAUGE:22AWG; CONDUCTOR AREA CSA:-; REEL LENGTH (IMPERIAL):25FT; REEL LENGTH (METRIC):7.62M; NO. OF MAX STRANDS X STRAND SIZE:-; VOLTAGE NOM.:300VROHS. FREE 2 YEAR RADWELL WARRANTY

(PRICE/SP OF 25), HOOK UP WIRE, 25FT, 22AWG, COPPER, WHITE; JACKET MATERIAL:PVC; JACKET COLOR:WHITE; WIRE GAUGE:22AWG; CONDUCTOR AREA CSA:-; REEL LENGTH (IMPERIAL):25FT; REEL LENGTH (METRIC):7.62M; NO. OF MAX STRANDS X STRAND SIZE:-; VOLTAGE NOM.:300VROHS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Hook Up Wire, 25Ft, 22Awg, Copper, White; Jacket Material Nte Electronics - 33C7247 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 25Ft, 22Awg, Copper, White; Jacket Material Nte Electronics
33C7247
Hook Up Wire, 25Ft, 22Awg, Copper, White; Jacket Material Nte Electronics 33C7247
HOOK UP WIRE, 25FT, 22AWG, COPPER, WHITE; Jacket Material:PVC; Jacket Color:White; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):25ft; Reel Length (Metric):7.62m; No. of Max Strands x Strand Size:-; Voltage Nom.:300VRoHS Compliant: Yes

HOOK UP WIRE, 25FT, 22AWG, COPPER, WHITE; Jacket Material:PVC; Jacket Color:White; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):25ft; Reel Length (Metric):7.62m; No. of Max Strands x Strand Size:-; Voltage Nom.:300VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 18719460 33C7247
Product Name Electrical Cable/Wire Hook Up Wire, 25Ft, 22Awg, Copper, White; Jacket Material Nte Electronics
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Cable - 100828 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 16.4 ft (50 dm)
View Details
Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 4.17 ft (12.7 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers