NTE Electronics, Inc. Hook Up Wire, 100Ft, 22Awg, Copper, Red, 300V; Jacket Material Nte Electronics WHS22-02-100

Description
HOOK UP WIRE, 100FT, 22AWG, COPPER, RED, 300V; Jacket Material:PVC; Jacket Color:Red; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; No. of Max Strands x Strand Size:- RoHS Compliant: Yes
Description
HOOK UP WIRE, 100FT, 22AWG, COPPER, RED, 300V; Jacket Material:PVC; Jacket Color:Red; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; No. of Max Strands x Strand Size:- RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Hook Up Wire is a 100-foot length of 22 AWG copper wire with a voltage rating of 300V. It features a PVC jacket, which provides insulation and protection for various applications. This wire is suitable for internal wiring of electrical and electronic equipment, including panels, meters, and appliances. It is RoHS compliant, ensuring it meets environmental standards. The wire is designed for point-to-point wiring where a 300V rating is required.

Datasheet Summary
Powered by GS/AI

The Hook Up Wire is a 100-foot length of 22 AWG copper wire with a voltage rating of 300V. It features a PVC jacket, which provides insulation and protection for various applications. This wire is suitable for internal wiring of electrical and electronic equipment, including panels, meters, and appliances. It is RoHS compliant, ensuring it meets environmental standards. The wire is designed for point-to-point wiring where a 300V rating is required.

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 100Ft, 22Awg, Copper, Red, 300V; Jacket Material Nte Electronics - 33C7232 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 100Ft, 22Awg, Copper, Red, 300V; Jacket Material Nte Electronics
33C7232
Hook Up Wire, 100Ft, 22Awg, Copper, Red, 300V; Jacket Material Nte Electronics 33C7232
HOOK UP WIRE, 100FT, 22AWG, COPPER, RED, 300V; Jacket Material:PVC; Jacket Color:Red; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; No. of Max Strands x Strand Size:- RoHS Compliant: Yes

HOOK UP WIRE, 100FT, 22AWG, COPPER, RED, 300V; Jacket Material:PVC; Jacket Color:Red; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; No. of Max Strands x Strand Size:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 33C7232
Product Name Hook Up Wire, 100Ft, 22Awg, Copper, Red, 300V; Jacket Material Nte Electronics
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

H07 V-K Single Fine Wire Stranded - 86023060 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
Micro Coaxial Cable Assemblies -  - Rego Electronics Inc.
Specs
Application Computer; Medical; Networking; IP Camera, Rugged notebook PC, Industrial Cell Phone, Equipment, Instrumentation
Cable Type Flat Cable
View Details