NTE Electronics, Inc. Hook Up Wire 300V Solid 20 Gauge Black 500 Foot Spool Nte Electronics WHS20-00-500

Description
HOOK UP WIRE 300V SOLID 20 GAUGE BLACK 500 FOOT SPOOL
Description
HOOK UP WIRE 300V SOLID 20 GAUGE BLACK 500 FOOT SPOOL

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire 300V Solid 20 Gauge Black 500 Foot Spool Nte Electronics - 52Y5065 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire 300V Solid 20 Gauge Black 500 Foot Spool Nte Electronics
52Y5065
Hook Up Wire 300V Solid 20 Gauge Black 500 Foot Spool Nte Electronics 52Y5065
HOOK UP WIRE 300V SOLID 20 GAUGE BLACK 500 FOOT SPOOL

HOOK UP WIRE 300V SOLID 20 GAUGE BLACK 500 FOOT SPOOL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 52Y5065
Product Name Hook Up Wire 300V Solid 20 Gauge Black 500 Foot Spool Nte Electronics
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Rotary System Cable, Type 6, Zinc Barrel to Zinc
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SP-292-MM-60 - Maury Microwave
Specs
Application RF
Connector Type 2.92mm
View Details