NTE Electronics, Inc. Hook Up Wire, 25Ft, 20Awg, Copper, Black; Jacket Material Nte Electronics WHS20-00-25

Description
HOOK UP WIRE, 25FT, 20AWG, COPPER, BLACK; Jacket Material:PVC; Jacket Color:Black; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):25ft; Reel Length (Metric):7.62m; No. of Max Strands x Strand Size:-; Voltage Nom.:300VRoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 25FT, 20AWG, COPPER, BLACK; Jacket Material:PVC; Jacket Color:Black; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):25ft; Reel Length (Metric):7.62m; No. of Max Strands x Strand Size:-; Voltage Nom.:300VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 25Ft, 20Awg, Copper, Black; Jacket Material Nte Electronics - 33C7209 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 25Ft, 20Awg, Copper, Black; Jacket Material Nte Electronics
33C7209
Hook Up Wire, 25Ft, 20Awg, Copper, Black; Jacket Material Nte Electronics 33C7209
HOOK UP WIRE, 25FT, 20AWG, COPPER, BLACK; Jacket Material:PVC; Jacket Color:Black; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):25ft; Reel Length (Metric):7.62m; No. of Max Strands x Strand Size:-; Voltage Nom.:300VRoHS Compliant: Yes

HOOK UP WIRE, 25FT, 20AWG, COPPER, BLACK; Jacket Material:PVC; Jacket Color:Black; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):25ft; Reel Length (Metric):7.62m; No. of Max Strands x Strand Size:-; Voltage Nom.:300VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 33C7209
Product Name Hook Up Wire, 25Ft, 20Awg, Copper, Black; Jacket Material Nte Electronics
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assembly - 6032A50 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type 10-32 plug right angle,Coaxial,Teflon™jacket,white,general purpose
View Details
Motor cable - NEBM-SM12G8-E-15-Q5-LE6 - Festo Corporation
Specs
Cable Length 49.21 ft (150 dm)
Connector Type M12x1 A-coded as per EN 61076-2-101
Rated Temperature -40 to 80 C (-40 to 176 F)
View Details