NTE Electronics, Inc. Hook Up Wire, 25Ft, 18Awg, Copper, Red; Jacket Material Nte Electronics WHS18-02-25

Description
HOOK UP WIRE, 25FT, 18AWG, COPPER, RED; Jacket Material:PVC; Jacket Color:Red; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):25ft; Reel Length (Metric):7.62m; No. of Max Strands x Strand Size:-; Voltage Rating:300V RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 25FT, 18AWG, COPPER, RED; Jacket Material:PVC; Jacket Color:Red; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):25ft; Reel Length (Metric):7.62m; No. of Max Strands x Strand Size:-; Voltage Rating:300V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 25Ft, 18Awg, Copper, Red; Jacket Material Nte Electronics - 33C7193 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 25Ft, 18Awg, Copper, Red; Jacket Material Nte Electronics
33C7193
Hook Up Wire, 25Ft, 18Awg, Copper, Red; Jacket Material Nte Electronics 33C7193
HOOK UP WIRE, 25FT, 18AWG, COPPER, RED; Jacket Material:PVC; Jacket Color:Red; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):25ft; Reel Length (Metric):7.62m; No. of Max Strands x Strand Size:-; Voltage Rating:300V RoHS Compliant: Yes

HOOK UP WIRE, 25FT, 18AWG, COPPER, RED; Jacket Material:PVC; Jacket Color:Red; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):25ft; Reel Length (Metric):7.62m; No. of Max Strands x Strand Size:-; Voltage Rating:300V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 33C7193
Product Name Hook Up Wire, 25Ft, 18Awg, Copper, Red; Jacket Material Nte Electronics
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

EMK Mineral‐Insulated Heating Cable - emk - BARTEC
Specs
Rated Temperature -28.89 to 343 C (-20 to 650 F)
View Details
Cable Assembly - 6428A50 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC
View Details
Connecting cable - NEBU-M12W5-K-2.5-LE3 - Festo Corporation
Specs
Cable Length 8.2 ft (25 dm)
Connector Type M12x1 A-coded as per EN 61076-2-101
Standards / Certifications EN 61076-2-101 Wire colors and connection numbers as per EN 60947-5-2
View Details