NTE Electronics, Inc. Hook Up Wire, 25Ft, 26Awg, Copper, White; Jacket Material Nte Electronics WH26-09-25

Description
HOOK UP WIRE, 25FT, 26AWG, COPPER, WHITE; Jacket Material:PVC; Jacket Color:White; Wire Gauge:26AWG; Conductor Area CSA:-; Reel Length (Imperial):25ft; Reel Length (Metric):7.62m; No. of Max Strands x Strand Size:-; Voltage Nom.:300VRoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 25FT, 26AWG, COPPER, WHITE; Jacket Material:PVC; Jacket Color:White; Wire Gauge:26AWG; Conductor Area CSA:-; Reel Length (Imperial):25ft; Reel Length (Metric):7.62m; No. of Max Strands x Strand Size:-; Voltage Nom.:300VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 25Ft, 26Awg, Copper, White; Jacket Material Nte Electronics - 33C7403 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 25Ft, 26Awg, Copper, White; Jacket Material Nte Electronics
33C7403
Hook Up Wire, 25Ft, 26Awg, Copper, White; Jacket Material Nte Electronics 33C7403
HOOK UP WIRE, 25FT, 26AWG, COPPER, WHITE; Jacket Material:PVC; Jacket Color:White; Wire Gauge:26AWG; Conductor Area CSA:-; Reel Length (Imperial):25ft; Reel Length (Metric):7.62m; No. of Max Strands x Strand Size:-; Voltage Nom.:300VRoHS Compliant: Yes

HOOK UP WIRE, 25FT, 26AWG, COPPER, WHITE; Jacket Material:PVC; Jacket Color:White; Wire Gauge:26AWG; Conductor Area CSA:-; Reel Length (Imperial):25ft; Reel Length (Metric):7.62m; No. of Max Strands x Strand Size:-; Voltage Nom.:300VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 33C7403
Product Name Hook Up Wire, 25Ft, 26Awg, Copper, White; Jacket Material Nte Electronics
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 5, Zinc Barrel to Stainless Ball - AC-CAH0-5-2000-014 - Southco
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
USB-to-RS485 Adapter Cable - CBL06 - Laurel Electronics LLC
Specs
Product Type Serial; USB
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details