NTE Electronics, Inc. Hook Up Wire, 100Ft, 26Awg Copper Violet; Jacket Material Nte Electronics WH26-07-100

Description
HOOK UP WIRE, 100FT, 26AWG COPPER VIOLET; Jacket Material:PVC; Jacket Color:Purple; Wire Gauge:26AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; No. of Max Strands x Strand Size:- RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 100FT, 26AWG COPPER VIOLET; Jacket Material:PVC; Jacket Color:Purple; Wire Gauge:26AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; No. of Max Strands x Strand Size:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 100Ft, 26Awg Copper Violet; Jacket Material Nte Electronics - 33C7398 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 100Ft, 26Awg Copper Violet; Jacket Material Nte Electronics
33C7398
Hook Up Wire, 100Ft, 26Awg Copper Violet; Jacket Material Nte Electronics 33C7398
HOOK UP WIRE, 100FT, 26AWG COPPER VIOLET; Jacket Material:PVC; Jacket Color:Purple; Wire Gauge:26AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; No. of Max Strands x Strand Size:- RoHS Compliant: Yes

HOOK UP WIRE, 100FT, 26AWG COPPER VIOLET; Jacket Material:PVC; Jacket Color:Purple; Wire Gauge:26AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; No. of Max Strands x Strand Size:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 33C7398
Product Name Hook Up Wire, 100Ft, 26Awg Copper Violet; Jacket Material Nte Electronics
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Cable - 100829 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 32.81 ft (100 dm)
View Details
Phase-Stable Flex Cable, DC-26.5 GHz, 1.0 ft. (0.3m) - CBN-1FT-SMSM+ - Mini-Circuits
Specs
Application Instrumentation and Control
Cable Type Coaxial
Connector Type SMA-Male
View Details
2 suppliers