NTE Electronics, Inc. Hook Up Wire, 25Ft, 26Awg, Copper, Pvc, Blue; Jacket Material Nte Electronics WH26-06-25

Description
HOOK UP WIRE, 25FT, 26AWG, COPPER, PVC, BLUE; Jacket Material:PVC; Jacket Color:Blue; Wire Gauge:26AWG; Conductor Area CSA:-; Reel Length (Imperial):25ft; Reel Length (Metric):7.62m; No. of Max Strands x Strand Size:- RoHS Compliant: Yes
Description
HOOK UP WIRE, 25FT, 26AWG, COPPER, PVC, BLUE; Jacket Material:PVC; Jacket Color:Blue; Wire Gauge:26AWG; Conductor Area CSA:-; Reel Length (Imperial):25ft; Reel Length (Metric):7.62m; No. of Max Strands x Strand Size:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 25Ft, 26Awg, Copper, Pvc, Blue; Jacket Material Nte Electronics - 33C7397 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 25Ft, 26Awg, Copper, Pvc, Blue; Jacket Material Nte Electronics
33C7397
Hook Up Wire, 25Ft, 26Awg, Copper, Pvc, Blue; Jacket Material Nte Electronics 33C7397
HOOK UP WIRE, 25FT, 26AWG, COPPER, PVC, BLUE; Jacket Material:PVC; Jacket Color:Blue; Wire Gauge:26AWG; Conductor Area CSA:-; Reel Length (Imperial):25ft; Reel Length (Metric):7.62m; No. of Max Strands x Strand Size:- RoHS Compliant: Yes

HOOK UP WIRE, 25FT, 26AWG, COPPER, PVC, BLUE; Jacket Material:PVC; Jacket Color:Blue; Wire Gauge:26AWG; Conductor Area CSA:-; Reel Length (Imperial):25ft; Reel Length (Metric):7.62m; No. of Max Strands x Strand Size:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 33C7397
Product Name Hook Up Wire, 25Ft, 26Awg, Copper, Pvc, Blue; Jacket Material Nte Electronics
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assembly - 6812A10 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
View Details
Motor cable - NEBM-M16G8-E-20-Q7-LE8 - Festo Corporation
Specs
Cable Length 65.62 ft (200 dm)
Connector Type M16x0.75
Rated Temperature -50 to 90 C (-58 to 194 F)
View Details