NTE Electronics, Inc. Cables, Wires - Single Conductor Cables (Hook-Up Wire) WH26-05-100

Description
Win Source Part Number: 1031947-WH26-05-100 Category: Cables, Wires>Single Conductor Cables (Hook-Up Wire) Series: WH Package: Spool Wire Gauge: 26 AWG Length: 100.0' (30.5m) Cable Type: Hook-Up Voltage: 300V Standard Package: 1 Conductor Material: Copper, Tinned Jacket (Insulation) Material: Poly-Vinyl Chloride (PVC) Jacket Color: Green Temperature Range - Operating: 90°C Alternative Parts (Cross-Reference): WH26-02-25; WH26-09-25; WH26-00-25; C2015A.12.10; C2015A.12.19; C2016A.12.10; ECCN: EAR99 Fake Threat In the Open Market: 70 pct. HTSUS: 8544.11.0020 Mfr: NTE Electronics, Inc Other Names: 2368-WH26-05-100
Request a Quote Datasheet
Description
Win Source Part Number: 1031947-WH26-05-100 Category: Cables, Wires>Single Conductor Cables (Hook-Up Wire) Series: WH Package: Spool Wire Gauge: 26 AWG Length: 100.0' (30.5m) Cable Type: Hook-Up Voltage: 300V Standard Package: 1 Conductor Material: Copper, Tinned Jacket (Insulation) Material: Poly-Vinyl Chloride (PVC) Jacket Color: Green Temperature Range - Operating: 90°C Alternative Parts (Cross-Reference): WH26-02-25; WH26-09-25; WH26-00-25; C2015A.12.10; C2015A.12.19; C2016A.12.10; ECCN: EAR99 Fake Threat In the Open Market: 70 pct. HTSUS: 8544.11.0020 Mfr: NTE Electronics, Inc Other Names: 2368-WH26-05-100
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Single Conductor Cables (Hook-Up Wire)
1031947-WH26-05-100
Cables, Wires - Single Conductor Cables (Hook-Up Wire) 1031947-WH26-05-100
Win Source Part Number: 1031947-WH26-05-100 Category: Cables, Wires>Single Conductor Cables (Hook-Up Wire) Series: WH Package: Spool Wire Gauge: 26 AWG Length: 100.0' (30.5m) Cable Type: Hook-Up Voltage: 300V Standard Package: 1 Conductor Material: Copper, Tinned Jacket (Insulation) Material: Poly-Vinyl Chloride (PVC) Jacket Color: Green Temperature Range - Operating: 90°C Alternative Parts (Cross-Reference): WH26-02-25; WH26-09-25; WH26-00-25; C2015A.12.10; C2015A.12.19; C2016A.12.10; ECCN: EAR99 Fake Threat In the Open Market: 70 pct. HTSUS: 8544.11.0020 Mfr: NTE Electronics, Inc Other Names: 2368-WH26-05-100

Win Source Part Number: 1031947-WH26-05-100
Category: Cables, Wires>Single Conductor Cables (Hook-Up Wire)
Series: WH
Package: Spool
Wire Gauge: 26 AWG
Length: 100.0' (30.5m)
Cable Type: Hook-Up
Voltage: 300V
Standard Package: 1
Conductor Material: Copper, Tinned
Jacket (Insulation) Material: Poly-Vinyl Chloride (PVC)
Jacket Color: Green
Temperature Range - Operating: 90°C
Alternative Parts (Cross-Reference): WH26-02-25; WH26-09-25; WH26-00-25; C2015A.12.10; C2015A.12.19; C2016A.12.10;
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
HTSUS: 8544.11.0020
Mfr: NTE Electronics, Inc
Other Names: 2368-WH26-05-100

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1031947-WH26-05-100
Product Name Cables, Wires - Single Conductor Cables (Hook-Up Wire)
Unlock Full Specs
to access all available technical data

Similar Products

Truck Overmolded J1708 female to female cable - QLC16017 - QL-Custom Technology Limited
Specs
Application Automotive
Gender Male-Female; Female-Female
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
SFP - 10110818-2040LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 13.12 ft (40 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Coaxial Cable - 100829 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 32.81 ft (100 dm)
View Details