NTE Electronics, Inc. Hook Up Wire, 100Ft, 24Awg, Copper, Blue; Jacket Material Nte Electronics WH24-06-100

Description
HOOK UP WIRE, 100FT, 24AWG, COPPER, BLUE; Jacket Material:PVC; Jacket Color:Blue; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; No. of Max Strands x Strand Size:- RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 100FT, 24AWG, COPPER, BLUE; Jacket Material:PVC; Jacket Color:Blue; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; No. of Max Strands x Strand Size:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 100Ft, 24Awg, Copper, Blue; Jacket Material Nte Electronics - 33C7372 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 100Ft, 24Awg, Copper, Blue; Jacket Material Nte Electronics
33C7372
Hook Up Wire, 100Ft, 24Awg, Copper, Blue; Jacket Material Nte Electronics 33C7372
HOOK UP WIRE, 100FT, 24AWG, COPPER, BLUE; Jacket Material:PVC; Jacket Color:Blue; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; No. of Max Strands x Strand Size:- RoHS Compliant: Yes

HOOK UP WIRE, 100FT, 24AWG, COPPER, BLUE; Jacket Material:PVC; Jacket Color:Blue; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; No. of Max Strands x Strand Size:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 33C7372
Product Name Hook Up Wire, 100Ft, 24Awg, Copper, Blue; Jacket Material Nte Electronics
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 4, Bare Cable to Stainless Ball - AC-C0H0-4-1500-048 - Southco
Specs
Application Instrumentation and Control
Cable Length 4.92 ft (15 dm)
View Details
RS232 Cable for Meters - CBL01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Product Type Serial
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details