NTE Electronics, Inc. Hook Up Wire, 25Ft, 22Awg, Copper, Blue; Jacket Material Nte Electronics WH22-06-25

Description
HOOK UP WIRE, 25FT, 22AWG, COPPER, BLUE; Jacket Material:PVC; Jacket Color:Blue; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):25ft; Reel Length (Metric):7.62m; No. of Max Strands x Strand Size:-; Voltage Rating:300VRoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 25FT, 22AWG, COPPER, BLUE; Jacket Material:PVC; Jacket Color:Blue; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):25ft; Reel Length (Metric):7.62m; No. of Max Strands x Strand Size:-; Voltage Rating:300VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 25Ft, 22Awg, Copper, Blue; Jacket Material Nte Electronics - 33C7350 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 25Ft, 22Awg, Copper, Blue; Jacket Material Nte Electronics
33C7350
Hook Up Wire, 25Ft, 22Awg, Copper, Blue; Jacket Material Nte Electronics 33C7350
HOOK UP WIRE, 25FT, 22AWG, COPPER, BLUE; Jacket Material:PVC; Jacket Color:Blue; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):25ft; Reel Length (Metric):7.62m; No. of Max Strands x Strand Size:-; Voltage Rating:300VRoHS Compliant: Yes

HOOK UP WIRE, 25FT, 22AWG, COPPER, BLUE; Jacket Material:PVC; Jacket Color:Blue; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):25ft; Reel Length (Metric):7.62m; No. of Max Strands x Strand Size:-; Voltage Rating:300VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 33C7350
Product Name Hook Up Wire, 25Ft, 22Awg, Copper, Blue; Jacket Material Nte Electronics
Unlock Full Specs
to access all available technical data

Similar Products

Ethernet Cable - 101006 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Cable Type Coaxial
Cable Length 16.4 ft (50 dm)
View Details
Flexible Cable, DC-110 GHz, 6.0″ - AP110-0.5-W1F+ - Mini-Circuits
Specs
Application Instrumentation and Control
Cable Type Coaxial
Connector Type 1.0 mm-Female
View Details