NTE Electronics, Inc. Hook Up Wire, 25Ft, 22Awg, Copper, Red, 300V; Jacket Material Nte Electronics WH22-02-25

Description
HOOK UP WIRE, 25FT, 22AWG, COPPER, RED, 300V; Jacket Material:PVC; Jacket Color:Red; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):25ft; Reel Length (Metric):7.62m; No. of Max Strands x Strand Size:- RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 25FT, 22AWG, COPPER, RED, 300V; Jacket Material:PVC; Jacket Color:Red; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):25ft; Reel Length (Metric):7.62m; No. of Max Strands x Strand Size:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 25Ft, 22Awg, Copper, Red, 300V; Jacket Material Nte Electronics - 33C7339 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 25Ft, 22Awg, Copper, Red, 300V; Jacket Material Nte Electronics
33C7339
Hook Up Wire, 25Ft, 22Awg, Copper, Red, 300V; Jacket Material Nte Electronics 33C7339
HOOK UP WIRE, 25FT, 22AWG, COPPER, RED, 300V; Jacket Material:PVC; Jacket Color:Red; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):25ft; Reel Length (Metric):7.62m; No. of Max Strands x Strand Size:- RoHS Compliant: Yes

HOOK UP WIRE, 25FT, 22AWG, COPPER, RED, 300V; Jacket Material:PVC; Jacket Color:Red; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):25ft; Reel Length (Metric):7.62m; No. of Max Strands x Strand Size:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 33C7339
Product Name Hook Up Wire, 25Ft, 22Awg, Copper, Red, 300V; Jacket Material Nte Electronics
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

EMK Mineral‐Insulated Heating Cable - emk - BARTEC
Specs
Rated Temperature -28.89 to 343 C (-20 to 650 F)
View Details
Cable Assembly - 60039A20 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type 10-32 plug right angle,Coaxial,low noise,Teflon™ jacket,red,general purpose
View Details
Circular Cable Assemblies - 2171-NEBC-D8W4-ES-1-N-S-D8W4-ET-ND - DigiKey
Specs
Cable Length 3.28 ft (10 dm)
View Details