NTE Electronics, Inc. Hook Up Wire, 100Ft, 22Awg, Copper, Brown, 300V; Jacket Material Nte Electronics WH22-01-100

Description
HOOK UP WIRE, 100FT, 22AWG, COPPER, BROWN, 300V; Jacket Material:PVC; Jacket Color:Brown; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; No. of Max Strands x Strand Size:- RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 100FT, 22AWG, COPPER, BROWN, 300V; Jacket Material:PVC; Jacket Color:Brown; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; No. of Max Strands x Strand Size:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 100Ft, 22Awg, Copper, Brown, 300V; Jacket Material Nte Electronics - 33C7336 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 100Ft, 22Awg, Copper, Brown, 300V; Jacket Material Nte Electronics
33C7336
Hook Up Wire, 100Ft, 22Awg, Copper, Brown, 300V; Jacket Material Nte Electronics 33C7336
HOOK UP WIRE, 100FT, 22AWG, COPPER, BROWN, 300V; Jacket Material:PVC; Jacket Color:Brown; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; No. of Max Strands x Strand Size:- RoHS Compliant: Yes

HOOK UP WIRE, 100FT, 22AWG, COPPER, BROWN, 300V; Jacket Material:PVC; Jacket Color:Brown; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; No. of Max Strands x Strand Size:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 33C7336
Product Name Hook Up Wire, 100Ft, 22Awg, Copper, Brown, 300V; Jacket Material Nte Electronics
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

EMK Mineral‐Insulated Heating Cable - emk - BARTEC
Specs
Rated Temperature -28.89 to 343 C (-20 to 650 F)
View Details
Cable Assembly - 6069A09 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC; BNC plug,Coaxial,armored jacket (RG196A/U),silver,rugged/armored
View Details
Motor cable - NEBM-S1G15-E-2.5-Q7-LE6 - Festo Corporation
Specs
Cable Length 8.2 ft (25 dm)
Connector Type Sub-D
Rated Temperature -40 to 80 C (-40 to 176 F)
View Details
Twisted Pair Cable - 004671-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers