NTE Electronics, Inc. Hook Up Wire, 100Ft, 20Awg Copper Yellow; Jacket Material Nte Electronics WH20-04-100

Description
HOOK UP WIRE, 100FT, 20AWG COPPER YELLOW; Jacket Material:PVC; Jacket Color:Yellow; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; No. of Max Strands x Strand Size:- RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 100FT, 20AWG COPPER YELLOW; Jacket Material:PVC; Jacket Color:Yellow; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; No. of Max Strands x Strand Size:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 100Ft, 20Awg Copper Yellow; Jacket Material Nte Electronics - 33C7322 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 100Ft, 20Awg Copper Yellow; Jacket Material Nte Electronics
33C7322
Hook Up Wire, 100Ft, 20Awg Copper Yellow; Jacket Material Nte Electronics 33C7322
HOOK UP WIRE, 100FT, 20AWG COPPER YELLOW; Jacket Material:PVC; Jacket Color:Yellow; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; No. of Max Strands x Strand Size:- RoHS Compliant: Yes

HOOK UP WIRE, 100FT, 20AWG COPPER YELLOW; Jacket Material:PVC; Jacket Color:Yellow; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; No. of Max Strands x Strand Size:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 33C7322
Product Name Hook Up Wire, 100Ft, 20Awg Copper Yellow; Jacket Material Nte Electronics
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products