NTE Electronics, Inc. Hook Up Wire, 25Ft, 20Awg, Copper, Black; Jacket Material Nte Electronics WH20-00-25

Description
HOOK UP WIRE, 25FT, 20AWG, COPPER, BLACK; Jacket Material:PVC; Jacket Color:Black; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):25ft; Reel Length (Metric):7.62m; No. of Max Strands x Strand Size:-; Voltage Nom.:300VRoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 25FT, 20AWG, COPPER, BLACK; Jacket Material:PVC; Jacket Color:Black; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):25ft; Reel Length (Metric):7.62m; No. of Max Strands x Strand Size:-; Voltage Nom.:300VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 25Ft, 20Awg, Copper, Black; Jacket Material Nte Electronics - 33C7315 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 25Ft, 20Awg, Copper, Black; Jacket Material Nte Electronics
33C7315
Hook Up Wire, 25Ft, 20Awg, Copper, Black; Jacket Material Nte Electronics 33C7315
HOOK UP WIRE, 25FT, 20AWG, COPPER, BLACK; Jacket Material:PVC; Jacket Color:Black; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):25ft; Reel Length (Metric):7.62m; No. of Max Strands x Strand Size:-; Voltage Nom.:300VRoHS Compliant: Yes

HOOK UP WIRE, 25FT, 20AWG, COPPER, BLACK; Jacket Material:PVC; Jacket Color:Black; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):25ft; Reel Length (Metric):7.62m; No. of Max Strands x Strand Size:-; Voltage Nom.:300VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 33C7315
Product Name Hook Up Wire, 25Ft, 20Awg, Copper, Black; Jacket Material Nte Electronics
Unlock Full Specs
to access all available technical data

Similar Products

USB Cables - 102521 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Computer
Product Type USB
Cable Length 3.28 ft (10 dm)
View Details
ZK2000-8100-0xxx | Sensor cable, PUR, 8 x 0.25 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Precision Test Cable, 18.0 GHz, 15.0 ft. (4.57m) - CBL-15FT-SMSM+ - Mini-Circuits
Specs
Cable Length 15 ft (45.72 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers