HOOK UP WIRE, 100FT, 18AWG, COPPER, PURPLE, 300V; Jacket Material:PVC; Jacket Color:Purple; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; No. of Max Strands x Strand Size:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 33C7308 |
| Product Name | Hook Up Wire, 100Ft, 18Awg, Copper, Purple, 300V; Jacket Material Nte Electronics |
| Standards / Certifications | RoHS |