NTE Electronics, Inc. Hook Up Wire, 25Ft, 18Awg, Copper, Green, 300V; Jacket Material Nte Electronics WH18-05-25

Description
HOOK UP WIRE, 25FT, 18AWG, COPPER, GREEN, 300V; Jacket Material:PVC; Jacket Color:Green; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):25ft; Reel Length (Metric):7.62m; No. of Max Strands x Strand Size:- RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 25FT, 18AWG, COPPER, GREEN, 300V; Jacket Material:PVC; Jacket Color:Green; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):25ft; Reel Length (Metric):7.62m; No. of Max Strands x Strand Size:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 25Ft, 18Awg, Copper, Green, 300V; Jacket Material Nte Electronics - 33C7305 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 25Ft, 18Awg, Copper, Green, 300V; Jacket Material Nte Electronics
33C7305
Hook Up Wire, 25Ft, 18Awg, Copper, Green, 300V; Jacket Material Nte Electronics 33C7305
HOOK UP WIRE, 25FT, 18AWG, COPPER, GREEN, 300V; Jacket Material:PVC; Jacket Color:Green; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):25ft; Reel Length (Metric):7.62m; No. of Max Strands x Strand Size:- RoHS Compliant: Yes

HOOK UP WIRE, 25FT, 18AWG, COPPER, GREEN, 300V; Jacket Material:PVC; Jacket Color:Green; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):25ft; Reel Length (Metric):7.62m; No. of Max Strands x Strand Size:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 33C7305
Product Name Hook Up Wire, 25Ft, 18Awg, Copper, Green, 300V; Jacket Material Nte Electronics
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

USB Cables - 102521 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Computer
Product Type USB
Cable Length 3.28 ft (10 dm)
View Details
Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 0.5833 ft (1.78 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers