NTE Electronics, Inc. Hook Up Wire, 25Ft, 18Awg Copper, Orange; Jacket Material Nte Electronics WH18-03-25

Description
HOOK UP WIRE, 25FT, 18AWG COPPER, ORANGE; Jacket Material:PVC; Jacket Color:Orange; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):25ft; Reel Length (Metric):7.62m; No. of Max Strands x Strand Size:- RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 25FT, 18AWG COPPER, ORANGE; Jacket Material:PVC; Jacket Color:Orange; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):25ft; Reel Length (Metric):7.62m; No. of Max Strands x Strand Size:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 25Ft, 18Awg Copper, Orange; Jacket Material Nte Electronics - 33C7301 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 25Ft, 18Awg Copper, Orange; Jacket Material Nte Electronics
33C7301
Hook Up Wire, 25Ft, 18Awg Copper, Orange; Jacket Material Nte Electronics 33C7301
HOOK UP WIRE, 25FT, 18AWG COPPER, ORANGE; Jacket Material:PVC; Jacket Color:Orange; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):25ft; Reel Length (Metric):7.62m; No. of Max Strands x Strand Size:- RoHS Compliant: Yes

HOOK UP WIRE, 25FT, 18AWG COPPER, ORANGE; Jacket Material:PVC; Jacket Color:Orange; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):25ft; Reel Length (Metric):7.62m; No. of Max Strands x Strand Size:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 33C7301
Product Name Hook Up Wire, 25Ft, 18Awg Copper, Orange; Jacket Material Nte Electronics
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assembly - 6824A17 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC
View Details
Flat Cables - 1-1474671-7 - Powell Electronics, Inc.
Specs
Cable Type Flat Cable
View Details
3 suppliers