NTE Electronics, Inc. Hook Up Wire, 100Ft, 18Awg, Copper, Red; Jacket Material Nte Electronics WH18-02-100

Description
HOOK UP WIRE, 100FT, 18AWG, COPPER, RED; Jacket Material:-; Jacket Color:Red; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; No. of Max Strands x Strand Size:-; Voltage Rating:300V RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 100FT, 18AWG, COPPER, RED; Jacket Material:-; Jacket Color:Red; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; No. of Max Strands x Strand Size:-; Voltage Rating:300V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 100Ft, 18Awg, Copper, Red; Jacket Material Nte Electronics - 33C7297 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 100Ft, 18Awg, Copper, Red; Jacket Material Nte Electronics
33C7297
Hook Up Wire, 100Ft, 18Awg, Copper, Red; Jacket Material Nte Electronics 33C7297
HOOK UP WIRE, 100FT, 18AWG, COPPER, RED; Jacket Material:-; Jacket Color:Red; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; No. of Max Strands x Strand Size:-; Voltage Rating:300V RoHS Compliant: Yes

HOOK UP WIRE, 100FT, 18AWG, COPPER, RED; Jacket Material:-; Jacket Color:Red; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; No. of Max Strands x Strand Size:-; Voltage Rating:300V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 33C7297
Product Name Hook Up Wire, 100Ft, 18Awg, Copper, Red; Jacket Material Nte Electronics
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

EMK Mineral‐Insulated Heating Cable - emk - BARTEC
Specs
Rated Temperature -28.89 to 343 C (-20 to 650 F)
View Details
Cable Assembly - 6333A20 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
View Details
Circular Cable Assemblies - 2171-NEBA-M12G5-U-2.5-N-LE5-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 8.2 ft (24.99 dm)
View Details