NTE Electronics, Inc. Hook Up Wire, 25Ft, 18Awg, Copper, Black; Jacket Material Nte Electronics WH18-00-25

Description
HOOK UP WIRE, 25FT, 18AWG, COPPER, BLACK; Jacket Material:-; Jacket Color:Black; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):25ft; Reel Length (Metric):7.62m; No. of Max Strands x Strand Size:-; Voltage Rating:300VRoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 25FT, 18AWG, COPPER, BLACK; Jacket Material:-; Jacket Color:Black; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):25ft; Reel Length (Metric):7.62m; No. of Max Strands x Strand Size:-; Voltage Rating:300VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 25Ft, 18Awg, Copper, Black; Jacket Material Nte Electronics - 33C7293 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 25Ft, 18Awg, Copper, Black; Jacket Material Nte Electronics
33C7293
Hook Up Wire, 25Ft, 18Awg, Copper, Black; Jacket Material Nte Electronics 33C7293
HOOK UP WIRE, 25FT, 18AWG, COPPER, BLACK; Jacket Material:-; Jacket Color:Black; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):25ft; Reel Length (Metric):7.62m; No. of Max Strands x Strand Size:-; Voltage Rating:300VRoHS Compliant: Yes

HOOK UP WIRE, 25FT, 18AWG, COPPER, BLACK; Jacket Material:-; Jacket Color:Black; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):25ft; Reel Length (Metric):7.62m; No. of Max Strands x Strand Size:-; Voltage Rating:300VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 33C7293
Product Name Hook Up Wire, 25Ft, 18Awg, Copper, Black; Jacket Material Nte Electronics
Unlock Full Specs
to access all available technical data

Similar Products

H07 V-K Single Fine Wire Stranded - 86023230 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
PwrBlade ® - 10080594-6KA0331LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.12 ft (3.4 dm)
Connector Type Cable Assemblies
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Twisted Pair Cable - 045094-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Radiation-Crosslinked, Modified ETFE
Cable Conductor Copper
View Details
2 suppliers