NTE Electronics, Inc. Thermal Insulators, Thermo Pad, Do-5; Insulator Body Material Nte Electronics TP0007

Description
THERMAL INSULATORS, THERMO PAD, DO-5; Insulator Body Material:Fibreglass, Silicone Elastomer; Thermal Conductivity:0.9W/m. K; Breakdown Voltage Vbr:4.5kV; Thickness:0.229mm; Volume Resistivity:10ohm-m; Thermal Impedance:1.45°C/W RoHS Compliant: Yes
Datasheet
Description
THERMAL INSULATORS, THERMO PAD, DO-5; Insulator Body Material:Fibreglass, Silicone Elastomer; Thermal Conductivity:0.9W/m. K; Breakdown Voltage Vbr:4.5kV; Thickness:0.229mm; Volume Resistivity:10ohm-m; Thermal Impedance:1.45°C/W RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermal Insulators, Thermo Pad, Do-5; Insulator Body Material Nte Electronics - 02H7677 - Newark, An Avnet Company
Chicago, IL, United States
Thermal Insulators, Thermo Pad, Do-5; Insulator Body Material Nte Electronics
02H7677
Thermal Insulators, Thermo Pad, Do-5; Insulator Body Material Nte Electronics 02H7677
THERMAL INSULATORS, THERMO PAD, DO-5; Insulator Body Material:Fibreglass, Silicone Elastomer; Thermal Conductivity:0.9W/m. K; Breakdown Voltage Vbr:4.5kV; Thickness:0.229mm; Volume Resistivity:10ohm-m; Thermal Impedance:1.45°C/W RoHS Compliant: Yes

THERMAL INSULATORS, THERMO PAD, DO-5; Insulator Body Material:Fibreglass, Silicone Elastomer; Thermal Conductivity:0.9W/m.K; Breakdown Voltage Vbr:4.5kV; Thickness:0.229mm; Volume Resistivity:10ohm-m; Thermal Impedance:1.45°C/W RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermal Compounds and Thermal Interface Materials
Product Number 02H7677
Product Name Thermal Insulators, Thermo Pad, Do-5; Insulator Body Material Nte Electronics
Thermal Conductivity 0.9000 W/m-K (0.5200 BTU-ft/hr-ft²-F)
Unlock Full Specs
to access all available technical data