NTE Electronics, Inc. Thermal Insulators, Thermo Pad, To-126; Insulator Body Material Nte Electronics TP0004

Description
THERMAL INSULATORS, THERMO PAD, TO-126; Insulator Body Material:Fibreglass, Silicone Elastomer; Thermal Conductivity:0.9W/m. K; Breakdown Voltage Vbr:4.5kV; Thickness:0.229mm; Volume Resistivity:10ohm-m; Thermal Impedance:1.45°C/W RoHS Compliant: Yes
Datasheet
Description
THERMAL INSULATORS, THERMO PAD, TO-126; Insulator Body Material:Fibreglass, Silicone Elastomer; Thermal Conductivity:0.9W/m. K; Breakdown Voltage Vbr:4.5kV; Thickness:0.229mm; Volume Resistivity:10ohm-m; Thermal Impedance:1.45°C/W RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermal Insulators, Thermo Pad, To-126; Insulator Body Material Nte Electronics - 31C6212 - Newark, An Avnet Company
Chicago, IL, United States
Thermal Insulators, Thermo Pad, To-126; Insulator Body Material Nte Electronics
31C6212
Thermal Insulators, Thermo Pad, To-126; Insulator Body Material Nte Electronics 31C6212
THERMAL INSULATORS, THERMO PAD, TO-126; Insulator Body Material:Fibreglass, Silicone Elastomer; Thermal Conductivity:0.9W/m. K; Breakdown Voltage Vbr:4.5kV; Thickness:0.229mm; Volume Resistivity:10ohm-m; Thermal Impedance:1.45°C/W RoHS Compliant: Yes

THERMAL INSULATORS, THERMO PAD, TO-126; Insulator Body Material:Fibreglass, Silicone Elastomer; Thermal Conductivity:0.9W/m.K; Breakdown Voltage Vbr:4.5kV; Thickness:0.229mm; Volume Resistivity:10ohm-m; Thermal Impedance:1.45°C/W RoHS Compliant: Yes

Supplier's Site Datasheet
Thermal Insulators, Thermo Pad, To-126; Insulator Body Material Nte Electronics - 29C4866 - Newark, An Avnet Company
Chicago, IL, United States
Thermal Insulators, Thermo Pad, To-126; Insulator Body Material Nte Electronics
29C4866
Thermal Insulators, Thermo Pad, To-126; Insulator Body Material Nte Electronics 29C4866
THERMAL INSULATORS, THERMO PAD, TO-126; Insulator Body Material:Fibreglass, Silicone Elastomer; Thermal Conductivity:0.9W/m. K; Breakdown Voltage Vbr:4.5kV; Thickness:0.229mm; Volume Resistivity:10ohm-m; Thermal Impedance:1.45°C/W RoHS Compliant: Yes

THERMAL INSULATORS, THERMO PAD, TO-126; Insulator Body Material:Fibreglass, Silicone Elastomer; Thermal Conductivity:0.9W/m.K; Breakdown Voltage Vbr:4.5kV; Thickness:0.229mm; Volume Resistivity:10ohm-m; Thermal Impedance:1.45°C/W RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermal Compounds and Thermal Interface Materials
Product Number 31C6212
Product Name Thermal Insulators, Thermo Pad, To-126; Insulator Body Material Nte Electronics
Thermal Conductivity 0.9000 W/m-K (0.5200 BTU-ft/hr-ft²-F)
Unlock Full Specs
to access all available technical data

Similar Products

Heat Transfer Compound - SnapTrace® - Thermon, Inc
Specs
Form / Shape 4ft Lengths; Gap Filler, Foam in Place Gasket
Use Temperature 14 to 450 F (-10 to 232 C)
Thermal Conductivity 34.61 to 69.23 W/m-K (20 to 40 BTU-ft/hr-ft²-F)
View Details
Electrically Isolating Epoxy Features Ultra High Heat Transfer Capability - EP5TC-80 - Master Bond, Inc.
Specs
Type High Dielectric
Cure / Technology Thermoset; Single Component
Form / Shape Gap Filler, Foam in Place Gasket
View Details
Thermal Interface Materials -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Form / Shape Liquid; Foam; Gap Filler, Foam in Place Gasket
Industry Electronics; Semiconductors, IC's
Features EMI/RFI Shielding
View Details