NTE Electronics, Inc. Thermal Insulators, Thermo Pad, To-3; Insulator Body Material Nte Electronics TP0001

Description
THERMAL INSULATORS, THERMO PAD, TO-3; Insulator Body Material:Fibreglass, Silicone Elastomer; Thermal Conductivity:0.9W/m. K; Breakdown Voltage Vbr:4.5kV; Thickness:0.229mm; Volume Resistivity:10ohm-m; Thermal Impedance:1.45°C/W RoHS Compliant: Yes
Datasheet
Description
THERMAL INSULATORS, THERMO PAD, TO-3; Insulator Body Material:Fibreglass, Silicone Elastomer; Thermal Conductivity:0.9W/m. K; Breakdown Voltage Vbr:4.5kV; Thickness:0.229mm; Volume Resistivity:10ohm-m; Thermal Impedance:1.45°C/W RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermal Insulators, Thermo Pad, To-3; Insulator Body Material Nte Electronics - 79M5626 - Newark, An Avnet Company
Chicago, IL, United States
Thermal Insulators, Thermo Pad, To-3; Insulator Body Material Nte Electronics
79M5626
Thermal Insulators, Thermo Pad, To-3; Insulator Body Material Nte Electronics 79M5626
THERMAL INSULATORS, THERMO PAD, TO-3; Insulator Body Material:Fibreglass, Silicone Elastomer; Thermal Conductivity:0.9W/m. K; Breakdown Voltage Vbr:4.5kV; Thickness:0.229mm; Volume Resistivity:10ohm-m; Thermal Impedance:1.45°C/W RoHS Compliant: Yes

THERMAL INSULATORS, THERMO PAD, TO-3; Insulator Body Material:Fibreglass, Silicone Elastomer; Thermal Conductivity:0.9W/m.K; Breakdown Voltage Vbr:4.5kV; Thickness:0.229mm; Volume Resistivity:10ohm-m; Thermal Impedance:1.45°C/W RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermal Compounds and Thermal Interface Materials
Product Number 79M5626
Product Name Thermal Insulators, Thermo Pad, To-3; Insulator Body Material Nte Electronics
Thermal Conductivity 0.9000 W/m-K (0.5200 BTU-ft/hr-ft²-F)
Unlock Full Specs
to access all available technical data

Similar Products

2-Part, Thermally Conductive Silicone Encapsulants, UL Listed - SE3000 - CHT USA Inc.
Specs
Cure / Technology Two Component  ; Addition
Industry Electronics
Features Flame Retardant; UL Rating
View Details
Silicone-Free Thermal Gel Series - AE20-LT - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Form / Shape Gel
Chemical System Silicone
Industry Electronics
View Details
Thermal Interface Materials -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Form / Shape Liquid; Foam; Gap Filler, Foam in Place Gasket
Industry Electronics; Semiconductors, IC's
Features EMI/RFI Shielding
View Details
Thin Film, High Thermal Conductivity - SARCON ® HR - Fujipoly® America Corp.
Specs
Form / Shape Gap Filler, Foam in Place Gasket
Gap Fill 0.0118 to 0.0335 inch (0.3000 to 0.8500 mm)
Industry Electronics; Semiconductors, IC's
View Details