NTE Electronics, Inc. 400V 1A TO220 Bipolar Transistor TIP50

Description
TRANS NPN 400V 1A TO220 Product overview: TIP50 from NTE Electronics, Inc. is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 1A, TO220. Search-friendly keywords include transistor, BJT, switching, amplification, 400V, 1A, TO220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-TIP50 can be used for catalog matching and distributor lookup.
Request a Quote
Description
TRANS NPN 400V 1A TO220 Product overview: TIP50 from NTE Electronics, Inc. is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 1A, TO220. Search-friendly keywords include transistor, BJT, switching, amplification, 400V, 1A, TO220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-TIP50 can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TIP50 is a silicon NPN bipolar transistor for high-voltage amplification and switching applications in a TO-220 package, with dimensions up to 16.8 mm in length, 12.7 mm minimum width, and 10.67 mm maximum height. It has a collector-emitter sustaining voltage of 400 V minimum, a continuous collector current rating of 1 A, and a collector-emitter saturation voltage of 1.0 V maximum at 1 A collector current and 200 mA base current. The current-gain bandwidth product is 10 MHz minimum at 200 mA collector current. Power dissipation is 40 W at 25°C, derating at 0.32 W/°C above that temperature. The operating junction temperature range is −65°C to +150°C, with thermal resistance from junction to case of 3.125°C/W.

Datasheet Summary
Powered by GS/AI

The TIP50 is a silicon NPN bipolar transistor for high-voltage amplification and switching applications in a TO-220 package, with dimensions up to 16.8 mm in length, 12.7 mm minimum width, and 10.67 mm maximum height. It has a collector-emitter sustaining voltage of 400 V minimum, a continuous collector current rating of 1 A, and a collector-emitter saturation voltage of 1.0 V maximum at 1 A collector current and 200 mA base current. The current-gain bandwidth product is 10 MHz minimum at 200 mA collector current. Power dissipation is 40 W at 25°C, derating at 0.32 W/°C above that temperature. The operating junction temperature range is −65°C to +150°C, with thermal resistance from junction to case of 3.125°C/W.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
400V 1A TO220 Bipolar Transistor
276-TIP50
400V 1A TO220 Bipolar Transistor 276-TIP50
TRANS NPN 400V 1A TO220 Product overview: TIP50 from NTE Electronics, Inc. is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 1A, TO220. Search-friendly keywords include transistor, BJT, switching, amplification, 400V, 1A, TO220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-TIP50 can be used for catalog matching and distributor lookup.

TRANS NPN 400V 1A TO220 Product overview: TIP50 from NTE Electronics, Inc. is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 1A, TO220. Search-friendly keywords include transistor, BJT, switching, amplification, 400V, 1A, TO220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-TIP50 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Bipolar RF Transistors
Product Number 276-TIP50
Product Name 400V 1A TO220 Bipolar Transistor
Package Type Bag
Unlock Full Specs
to access all available technical data