TIP47 is a silicon NPN bipolar transistor designed for high-voltage amplification and switching applications in a TO-220 package, measuring up to 16.8 mm in length, 12.7 mm minimum width, and 10.67 mm maximum height. It has a collector-emitter voltage rating of 250 V, a continuous collector current of 1 A, and a power dissipation of 40 W at 25°C, derating at 0.32 W/°C above this temperature. The minimum current gain-bandwidth product is 10 MHz at 200 mA collector current, with a collector-emitter saturation voltage of up to 1.0 V at 1 A collector and 200 mA base current. The operating junction and storage temperature ranges are from -65°C to +150°C, and thermal resistance from junction to case is 3.125°C/W.
TRANS NPN 250V 1A TO220 Product overview: TIP47 from NTE Electronics, Inc. is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 1A, TO220. Search-friendly keywords include transistor, BJT, switching, amplification, 250V, 1A, TO220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-TIP47 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 276-TIP47 |
| Product Name | 250V 1A TO220 Bipolar Transistor |
| Package Type | Bag |