The TIP42C is a silicon PNP bipolar transistor for general-purpose amplification and switching in a TO-220 package. It has a 100V collector-emitter voltage rating, 6A continuous collector current, and 10A peak pulse current. Power dissipation is 65W at 25°C, derating at 0.52W/°C. Thermal resistance is 1.67°C/W junction-to-case and 57°C/W junction-to-ambient.
TRANS PNP 100V 6A TO220 Product overview: TIP42C from NTE Electronics, Inc. is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 6A, TO220. Search-friendly keywords include transistor, BJT, switching, amplification, 100V, 6A, TO220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-TIP42C can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 276-TIP42C |
| Product Name | 100V 6A TO220 Bipolar Transistor |
| Package Type | Bag |