BIPOLAR TRANSISTOR, PNP, -100V; Transistor Polarity:PNP; Collector Emitter Voltage Max:100V; Continuous Collector Current:10A; Power Dissipation:80W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:3MHz RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 10M0568 |
| Product Name | Bipolar Transistor, Pnp, -100V; Transistor Polarity Nte Electronics |
| Polarity | PNP |
| Package Type | TO-3 |
| IC(max) | 10000 milliamps |